Quantum Storage Systems Open Wire Shelving, 8Shelves, 49Bin, Clr; Shelving Unit Type Quantum Storage WR8-805CL

Description
OPEN WIRE SHELVING, 8SHELVES, 49BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 49BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 49Bin, Clr; Shelving Unit Type Quantum Storage - 42AC8212 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 49Bin, Clr; Shelving Unit Type Quantum Storage
42AC8212
Open Wire Shelving, 8Shelves, 49Bin, Clr; Shelving Unit Type Quantum Storage 42AC8212
OPEN WIRE SHELVING, 8SHELVES, 49BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 49BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8212
Product Name Open Wire Shelving, 8Shelves, 49Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Staging Rack -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking; Bar Rack; Gravity Flow
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details