Quantum Storage Systems Open Wire Shelving, 8Shelves, 49Bin, Blu; Shelving Unit Type Quantum Storage WR8-803BL

Description
OPEN WIRE SHELVING, 8SHELVES, 49BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 8SHELVES, 49BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 49Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8514 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 49Bin, Blu; Shelving Unit Type Quantum Storage
44AC8514
Open Wire Shelving, 8Shelves, 49Bin, Blu; Shelving Unit Type Quantum Storage 44AC8514
OPEN WIRE SHELVING, 8SHELVES, 49BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 49BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8514
Product Name Open Wire Shelving, 8Shelves, 49Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details