Quantum Storage Systems Open Wire Shelving, 8Shelves, 49Bin, Red; Shelving Unit Type Quantum Storage WR8-801RD

Description
OPEN WIRE SHELVING, 8SHELVES, 49BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 49BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 49Bin, Red; Shelving Unit Type Quantum Storage - 44AC8509 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 49Bin, Red; Shelving Unit Type Quantum Storage
44AC8509
Open Wire Shelving, 8Shelves, 49Bin, Red; Shelving Unit Type Quantum Storage 44AC8509
OPEN WIRE SHELVING, 8SHELVES, 49BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 49BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:49; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8509
Product Name Open Wire Shelving, 8Shelves, 49Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mini-Racking - SRE5006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details