Quantum Storage Systems Wire Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage WR8-485IV

Description
WIRE SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:21"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:21"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8506 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8506
Wire Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8506
WIRE SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:21"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:21"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8506
Product Name Wire Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details