Quantum Storage Systems Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage WR8-485BK

Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:21"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:21"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage - 44AC8503 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage
44AC8503
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage 44AC8503
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:21"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:21"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8503
Product Name Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 2228305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details