Quantum Storage Systems Open Wire Shelving, 8Shelves, 24Bin, Org; Shelving Unit Type Quantum Storage WR8-483485OR

Description
OPEN WIRE SHELVING, 8SHELVES, 24BIN, ORG; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:21"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 24BIN, ORG; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:21"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 24Bin, Org; Shelving Unit Type Quantum Storage - 44AC8502 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 24Bin, Org; Shelving Unit Type Quantum Storage
44AC8502
Open Wire Shelving, 8Shelves, 24Bin, Org; Shelving Unit Type Quantum Storage 44AC8502
OPEN WIRE SHELVING, 8SHELVES, 24BIN, ORG; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:21"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 24BIN, ORG; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:21"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8502
Product Name Open Wire Shelving, 8Shelves, 24Bin, Org; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details