Quantum Storage Systems Open Wire Shelving, 8Shelves, 24Bin, Blu; Shelving Unit Type Quantum Storage WR8-483485BL

Description
OPEN WIRE SHELVING, 8SHELVES, 24BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:21"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 24BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:21"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 24Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8499 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 24Bin, Blu; Shelving Unit Type Quantum Storage
44AC8499
Open Wire Shelving, 8Shelves, 24Bin, Blu; Shelving Unit Type Quantum Storage 44AC8499
OPEN WIRE SHELVING, 8SHELVES, 24BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:21"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 24BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:21"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8499
Product Name Open Wire Shelving, 8Shelves, 24Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details