Quantum Storage Systems Open Wire Shelving, 8Shelves, 21Bin, Gry; Shelving Unit Type Quantum Storage WR8-465GY

Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 21Bin, Gry; Shelving Unit Type Quantum Storage - 44AC8490 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 21Bin, Gry; Shelving Unit Type Quantum Storage
44AC8490
Open Wire Shelving, 8Shelves, 21Bin, Gry; Shelving Unit Type Quantum Storage 44AC8490
OPEN WIRE SHELVING, 8SHELVES, 21BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 21BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8490
Product Name Open Wire Shelving, 8Shelves, 21Bin, Gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details