Quantum Storage Systems Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage WR8-465BK

Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage - 44AC8488 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage
44AC8488
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage 44AC8488
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8488
Product Name Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Server Racks - 1863316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details