Quantum Storage Systems Wire Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage WR8-463IV

Description
WIRE SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8486 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8486
Wire Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8486
WIRE SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8486
Product Name Wire Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Storage Racking - 2761186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details