Quantum Storage Systems Open Wire Shelving, 8Shelves, 35Bin, Gry; Shelving Unit Type Quantum Storage WR8-461GY

Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 35Bin, Gry; Shelving Unit Type Quantum Storage - 44AC8480 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 35Bin, Gry; Shelving Unit Type Quantum Storage
44AC8480
Open Wire Shelving, 8Shelves, 35Bin, Gry; Shelving Unit Type Quantum Storage 44AC8480
OPEN WIRE SHELVING, 8SHELVES, 35BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 35BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8480
Product Name Open Wire Shelving, 8Shelves, 35Bin, Gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details