Quantum Storage Systems Open Wire Shelving, 8Shelves, 35Bin, Blk; Shelving Unit Type Quantum Storage WR8-461BK

Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 35Bin, Blk; Shelving Unit Type Quantum Storage - 44AC8478 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 35Bin, Blk; Shelving Unit Type Quantum Storage
44AC8478
Open Wire Shelving, 8Shelves, 35Bin, Blk; Shelving Unit Type Quantum Storage 44AC8478
OPEN WIRE SHELVING, 8SHELVES, 35BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 35BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8478
Product Name Open Wire Shelving, 8Shelves, 35Bin, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details