Quantum Storage Systems Wire Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage WR8-445IV

Description
WIRE SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
WIRE SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8476 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8476
Wire Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8476
WIRE SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 8SHELVES, 21BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8476
Product Name Wire Shelving, 8Shelves, 21Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 754297 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 5.91 inch (150 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details