Quantum Storage Systems Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage WR8-445BL

Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:14"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:14"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8474 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage
44AC8474
Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage 44AC8474
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:14"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:14"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8474
Product Name Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 754297 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 5.91 inch (150 mm)
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details