OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 44AC8473 |
| Product Name | Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving; Wire |
| Shelving/Racking Options | Open |