Quantum Storage Systems Wire Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage WR8-443IV

Description
WIRE SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
WIRE SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8471 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8471
Wire Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8471
WIRE SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 8SHELVES, 28BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8471
Product Name Wire Shelving, 8Shelves, 28Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3030 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details