Quantum Storage Systems Open Wire Shelving, 8Shelves, 28Bin, Gry; Shelving Unit Type Quantum Storage WR8-443GY

Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 28Bin, Gry; Shelving Unit Type Quantum Storage - 44AC8470 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 28Bin, Gry; Shelving Unit Type Quantum Storage
44AC8470
Open Wire Shelving, 8Shelves, 28Bin, Gry; Shelving Unit Type Quantum Storage 44AC8470
OPEN WIRE SHELVING, 8SHELVES, 28BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 28BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8470
Product Name Open Wire Shelving, 8Shelves, 28Bin, Gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details