Quantum Storage Systems Open Wire Shelving, 8Shelves, 28Bin, Blk; Shelving Unit Type Quantum Storage WR8-443BK

Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features eight shelves and includes 28 bins, designed for efficient storage and organization. It has an overall height of 74 inches, a width of 14 inches, and a length of 36 inches. The shelving unit is constructed from steel, ensuring durability and strength for various storage needs. The bins are colored black, providing a uniform appearance. This product is RoHS compliant, indicating it meets environmental standards. The load capacity is not specified in the datasheet, which may be a consideration for potential buyers.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features eight shelves and includes 28 bins, designed for efficient storage and organization. It has an overall height of 74 inches, a width of 14 inches, and a length of 36 inches. The shelving unit is constructed from steel, ensuring durability and strength for various storage needs. The bins are colored black, providing a uniform appearance. This product is RoHS compliant, indicating it meets environmental standards. The load capacity is not specified in the datasheet, which may be a consideration for potential buyers.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 28Bin, Blk; Shelving Unit Type Quantum Storage - 44AC8468 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 28Bin, Blk; Shelving Unit Type Quantum Storage
44AC8468
Open Wire Shelving, 8Shelves, 28Bin, Blk; Shelving Unit Type Quantum Storage 44AC8468
OPEN WIRE SHELVING, 8SHELVES, 28BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 28BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8468
Product Name Open Wire Shelving, 8Shelves, 28Bin, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details