Quantum Storage Systems Open Wire Shelving, 8Shelves, 35Bin, Org; Shelving Unit Type Quantum Storage WR8-441OR

Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, ORG; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, ORG; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 35Bin, Org; Shelving Unit Type Quantum Storage - 44AC8467 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 35Bin, Org; Shelving Unit Type Quantum Storage
44AC8467
Open Wire Shelving, 8Shelves, 35Bin, Org; Shelving Unit Type Quantum Storage 44AC8467
OPEN WIRE SHELVING, 8SHELVES, 35BIN, ORG; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 35BIN, ORG; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8467
Product Name Open Wire Shelving, 8Shelves, 35Bin, Org; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details