Quantum Storage Systems Open Wire Shelving, 8Shelves, 35Bin, Gry; Shelving Unit Type Quantum Storage WR8-441GY

Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 35Bin, Gry; Shelving Unit Type Quantum Storage - 44AC8465 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 35Bin, Gry; Shelving Unit Type Quantum Storage
44AC8465
Open Wire Shelving, 8Shelves, 35Bin, Gry; Shelving Unit Type Quantum Storage 44AC8465
OPEN WIRE SHELVING, 8SHELVES, 35BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 35BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8465
Product Name Open Wire Shelving, 8Shelves, 35Bin, Gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4514SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details