Quantum Storage Systems Open Wire Shelving, 8Shelves, 35Bin, Blu; Shelving Unit Type Quantum Storage WR8-441BL

Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 35Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8464 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 35Bin, Blu; Shelving Unit Type Quantum Storage
44AC8464
Open Wire Shelving, 8Shelves, 35Bin, Blu; Shelving Unit Type Quantum Storage 44AC8464
OPEN WIRE SHELVING, 8SHELVES, 35BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 35BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8464
Product Name Open Wire Shelving, 8Shelves, 35Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 7870339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 19.69 inch (500 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details