Quantum Storage Systems Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage WR8-425BL

Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8459 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage
44AC8459
Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage 44AC8459
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8459
Product Name Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 473501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details