Quantum Storage Systems Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage WR8-425BK

Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage - 44AC8458 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage
44AC8458
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage 44AC8458
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8458
Product Name Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Shelving with sliding panels - SRE2C-GC870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details