Quantum Storage Systems Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage WR8-255BK

Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage - 44AC8447 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage
44AC8447
Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage 44AC8447
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8447
Product Name Open Wire Shelving, 8Shelves, 21Bin, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details