Quantum Storage Systems Wire Shelving, 8Shelves, 14Bins, Ivory; Shelving Unit Type Quantum Storage WR8-250IV

Description
WIRE SHELVING, 8SHELVES, 14BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 8SHELVES, 14BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 8Shelves, 14Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8444 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 8Shelves, 14Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8444
Wire Shelving, 8Shelves, 14Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8444
WIRE SHELVING, 8SHELVES, 14BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

WIRE SHELVING, 8SHELVES, 14BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8444
Product Name Wire Shelving, 8Shelves, 14Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Shelving with Sloped Shelves - SRE1T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details