Quantum Storage Systems Open Wire Shelving, 8Shelves, 14Bin, Clr; Shelving Unit Type Quantum Storage WR8-250CL

Description
OPEN WIRE SHELVING, 8SHELVES, 14BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 14BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 14Bin, Clr; Shelving Unit Type Quantum Storage - 42AC8189 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 14Bin, Clr; Shelving Unit Type Quantum Storage
42AC8189
Open Wire Shelving, 8Shelves, 14Bin, Clr; Shelving Unit Type Quantum Storage 42AC8189
OPEN WIRE SHELVING, 8SHELVES, 14BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 14BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8189
Product Name Open Wire Shelving, 8Shelves, 14Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details