Quantum Storage Systems Open Wire Shelving, 8Shelves, 14Bin, Blk; Shelving Unit Type Quantum Storage WR8-250BK

Description
OPEN WIRE SHELVING, 8SHELVES, 14BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 14BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 14Bin, Blk; Shelving Unit Type Quantum Storage - 44AC8441 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 14Bin, Blk; Shelving Unit Type Quantum Storage
44AC8441
Open Wire Shelving, 8Shelves, 14Bin, Blk; Shelving Unit Type Quantum Storage 44AC8441
OPEN WIRE SHELVING, 8SHELVES, 14BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 14BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:14; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8441
Product Name Open Wire Shelving, 8Shelves, 14Bin, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Server Racks - 2387227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details