Quantum Storage Systems Open Wire Shelving, 8Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage WR8-240YL

Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8440 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage
44AC8440
Open Wire Shelving, 8Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage 44AC8440
OPEN WIRE SHELVING, 8SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8440
Product Name Open Wire Shelving, 8Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details