Quantum Storage Systems Open Wire Shelving, 8Shelves, 28Bin, Clr; Shelving Unit Type Quantum Storage WR8-240CL

Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features eight shelves and includes 28 transparent bins, making it suitable for organized storage solutions. It has a height of 74 inches, a width of 14 inches, and a length of 36 inches. Constructed from steel, the shelving unit has a load capacity of 800 pounds, ensuring it can support a significant amount of weight. This product is also RoHS compliant, indicating it meets environmental safety standards. The transparent bins allow for easy visibility of contents, enhancing efficiency in storage management.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features eight shelves and includes 28 transparent bins, making it suitable for organized storage solutions. It has a height of 74 inches, a width of 14 inches, and a length of 36 inches. Constructed from steel, the shelving unit has a load capacity of 800 pounds, ensuring it can support a significant amount of weight. This product is also RoHS compliant, indicating it meets environmental safety standards. The transparent bins allow for easy visibility of contents, enhancing efficiency in storage management.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 28Bin, Clr; Shelving Unit Type Quantum Storage - 42AC8187 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 28Bin, Clr; Shelving Unit Type Quantum Storage
42AC8187
Open Wire Shelving, 8Shelves, 28Bin, Clr; Shelving Unit Type Quantum Storage 42AC8187
OPEN WIRE SHELVING, 8SHELVES, 28BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 28BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:14"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8187
Product Name Open Wire Shelving, 8Shelves, 28Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details