Quantum Storage Systems Open Wire Shelving, 8Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage WR8-239YL

Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features eight shelves and includes 28 bins, designed for efficient storage and organization. It has a height of 74 inches, a width of 12 inches, and a length of 36 inches. The shelving unit is constructed from steel, providing a robust structure with a load capacity of 800 pounds. The bins are colored yellow, enhancing visibility and organization. This product is part of the Quantum Storage range and is compliant with RoHS standards, making it suitable for various industrial and commercial applications.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features eight shelves and includes 28 bins, designed for efficient storage and organization. It has a height of 74 inches, a width of 12 inches, and a length of 36 inches. The shelving unit is constructed from steel, providing a robust structure with a load capacity of 800 pounds. The bins are colored yellow, enhancing visibility and organization. This product is part of the Quantum Storage range and is compliant with RoHS standards, making it suitable for various industrial and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8434 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage
44AC8434
Open Wire Shelving, 8Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage 44AC8434
OPEN WIRE SHELVING, 8SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 28BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8434
Product Name Open Wire Shelving, 8Shelves, 28Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open shelving - SRE3007 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details