Quantum Storage Systems Open Wire Shelving, 8Shelves, 28Bin, Blu; Shelving Unit Type Quantum Storage WR8-239BL

Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 28BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 28Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8430 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 28Bin, Blu; Shelving Unit Type Quantum Storage
44AC8430
Open Wire Shelving, 8Shelves, 28Bin, Blu; Shelving Unit Type Quantum Storage 44AC8430
OPEN WIRE SHELVING, 8SHELVES, 28BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 28BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:28; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8430
Product Name Open Wire Shelving, 8Shelves, 28Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Mini-Racking - SRE5156S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details