Quantum Storage Systems Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WR74-3060S

Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:30"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:30"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8148 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC8148
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC8148
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:30"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:30"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8148
Product Name Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4507SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details