Quantum Storage Systems Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WR74-3048S

Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:30"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:30"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Shelving Starter Kit from Newark, An Avnet Company, features a shelving unit type designed for versatile storage solutions. This kit includes four shelves and is constructed from stainless steel, ensuring durability and resistance to corrosion. The unit has a height of 74 inches, a width of 30 inches, and a length of 48 inches. Each shelf can support a load capacity of up to 800 pounds, making it suitable for heavy-duty applications. The product is also RoHS compliant, indicating it meets environmental safety standards. This shelving unit is ideal for engineers seeking reliable and robust storage options for various projects.

Datasheet Summary
Powered by GS/AI

The Wire Shelving Starter Kit from Newark, An Avnet Company, features a shelving unit type designed for versatile storage solutions. This kit includes four shelves and is constructed from stainless steel, ensuring durability and resistance to corrosion. The unit has a height of 74 inches, a width of 30 inches, and a length of 48 inches. Each shelf can support a load capacity of up to 800 pounds, making it suitable for heavy-duty applications. The product is also RoHS compliant, indicating it meets environmental safety standards. This shelving unit is ideal for engineers seeking reliable and robust storage options for various projects.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8142 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC8142
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC8142
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:30"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:30"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8142
Product Name Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details