Quantum Storage Systems Wire Shelving, 12Shelves, 176Bins, Yel; Shelving Unit Type Quantum Storage WR74-2472-176105YL

Description
WIRE SHELVING, 12SHELVES, 176BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:24"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Description
WIRE SHELVING, 12SHELVES, 176BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:24"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 176Bins, Yel; Shelving Unit Type Quantum Storage - 44AC8428 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 176Bins, Yel; Shelving Unit Type Quantum Storage
44AC8428
Wire Shelving, 12Shelves, 176Bins, Yel; Shelving Unit Type Quantum Storage 44AC8428
WIRE SHELVING, 12SHELVES, 176BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:24"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 176BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:24"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8428
Product Name Wire Shelving, 12Shelves, 176Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details