Quantum Storage Systems Wire Shelving, 12Shelves, 176Bins, Ivory; Shelving Unit Type Quantum Storage WR74-2472-176105IV

Description
WIRE SHELVING, 12SHELVES, 176BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:24"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 176BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:24"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 176Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8426 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 176Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8426
Wire Shelving, 12Shelves, 176Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8426
WIRE SHELVING, 12SHELVES, 176BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:24"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 176BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:24"; Length:72"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8426
Product Name Wire Shelving, 12Shelves, 176Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 519396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 2646 lbs (1200 kg)
Depth 15.75 inch (400 mm)
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details