Quantum Storage Systems Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage WR74-2472-105106RD

Description
WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:24"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:24"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage - 44AC8415 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage
44AC8415
Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage 44AC8415
WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:24"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 140BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:24"; Length:72"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8415
Product Name Wire Shelving, 12Shelves, 140Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details