Quantum Storage Systems Wire Shelving, 12Shelves, 140Bins, Grn; Shelving Unit Type Quantum Storage WR74-2472-105106GN

Description
WIRE SHELVING, 12SHELVES, 140BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:24"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Description
WIRE SHELVING, 12SHELVES, 140BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:24"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 140Bins, Grn; Shelving Unit Type Quantum Storage - 44AC8413 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 140Bins, Grn; Shelving Unit Type Quantum Storage
44AC8413
Wire Shelving, 12Shelves, 140Bins, Grn; Shelving Unit Type Quantum Storage 44AC8413
WIRE SHELVING, 12SHELVES, 140BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:24"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 140BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:140; Height:74"; Width:24"; Length:72"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8413
Product Name Wire Shelving, 12Shelves, 140Bins, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details