Quantum Storage Systems Wire Shelving, 12Shelves, 143Bins, Yel; Shelving Unit Type Quantum Storage WR74-2460-143105YL

Description
WIRE SHELVING, 12SHELVES, 143BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 143BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 143Bins, Yel; Shelving Unit Type Quantum Storage - 44AC8404 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 143Bins, Yel; Shelving Unit Type Quantum Storage
44AC8404
Wire Shelving, 12Shelves, 143Bins, Yel; Shelving Unit Type Quantum Storage 44AC8404
WIRE SHELVING, 12SHELVES, 143BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 143BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8404
Product Name Wire Shelving, 12Shelves, 143Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 37.99 inch (965 mm)
View Details
Heavy and Bulk Storage Shelving -  - Borroughs Corporation
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Open
View Details