Quantum Storage Systems Wire Shelving, 12Shelves, 143Bins, Ivory; Shelving Unit Type Quantum Storage WR74-2460-143105IV

Description
WIRE SHELVING, 12SHELVES, 143BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 143BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 143Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8402 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 143Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8402
Wire Shelving, 12Shelves, 143Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8402
WIRE SHELVING, 12SHELVES, 143BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 143BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8402
Product Name Wire Shelving, 12Shelves, 143Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details
Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details