Quantum Storage Systems Wire Shelving, 12Shelves, 143Bins, Blu; Shelving Unit Type Quantum Storage WR74-2460-143105BL

Description
WIRE SHELVING, 12SHELVES, 143BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 143BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 143Bins, Blu; Shelving Unit Type Quantum Storage - 44AC8400 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 143Bins, Blu; Shelving Unit Type Quantum Storage
44AC8400
Wire Shelving, 12Shelves, 143Bins, Blu; Shelving Unit Type Quantum Storage 44AC8400
WIRE SHELVING, 12SHELVES, 143BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 143BINS, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8400
Product Name Wire Shelving, 12Shelves, 143Bins, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8052 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 87 inch (2210 mm)
View Details
Server Racks - 2228311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details