Quantum Storage Systems Wire Shelving, 12Shelves, 118Bins, Red; Shelving Unit Type Quantum Storage WR74-2460-105106RD

Description
WIRE SHELVING, 12SHELVES, 118BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:24"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 118BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:24"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 118Bins, Red; Shelving Unit Type Quantum Storage - 44AC8397 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 118Bins, Red; Shelving Unit Type Quantum Storage
44AC8397
Wire Shelving, 12Shelves, 118Bins, Red; Shelving Unit Type Quantum Storage 44AC8397
WIRE SHELVING, 12SHELVES, 118BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:24"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 118BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:24"; Length:60"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8397
Product Name Wire Shelving, 12Shelves, 118Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details