Quantum Storage Systems Wire Shelving, 12Shelves, 110Bins, Ivory; Shelving Unit Type Quantum Storage WR74-2448-110105IV

Description
WIRE SHELVING, 12SHELVES, 110BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 110BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 110Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8384 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 110Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8384
Wire Shelving, 12Shelves, 110Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8384
WIRE SHELVING, 12SHELVES, 110BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 110BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8384
Product Name Wire Shelving, 12Shelves, 110Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3268710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 8820 lbs (4000 kg)
Depth 35.04 inch (890 mm)
View Details
Open Shelving, 8Shelves, 35Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9107 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details