Quantum Storage Systems Wire Shelving, 12Shelves, 110Bins, Grn; Shelving Unit Type Quantum Storage WR74-2448-110105GN

Description
WIRE SHELVING, 12SHELVES, 110BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 110BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 110Bins, Grn; Shelving Unit Type Quantum Storage - 44AC8383 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 110Bins, Grn; Shelving Unit Type Quantum Storage
44AC8383
Wire Shelving, 12Shelves, 110Bins, Grn; Shelving Unit Type Quantum Storage 44AC8383
WIRE SHELVING, 12SHELVES, 110BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 110BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8383
Product Name Wire Shelving, 12Shelves, 110Bins, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 2761182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details