Quantum Storage Systems Open Wire Shelving, 12Shelves, 91Bin/blu; Shelving Unit Type Quantum Storage WR74-2448-105106BL

Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:24"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:24"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 91Bin/blu; Shelving Unit Type Quantum Storage - 44AC8376 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 91Bin/blu; Shelving Unit Type Quantum Storage
44AC8376
Open Wire Shelving, 12Shelves, 91Bin/blu; Shelving Unit Type Quantum Storage 44AC8376
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:24"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:24"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8376
Product Name Open Wire Shelving, 12Shelves, 91Bin/blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open shelving - SRE1551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 2761182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details