Quantum Storage Systems Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage WR74-2436SG-5

Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid Shelving Starter Kit from Newark, An Avnet Company, features a robust design suitable for various storage needs. This shelving unit includes five shelves and four posts, constructed from 18-gauge galvanized steel, ensuring durability and strength. The unit has a height of 74 inches and a width of 24 inches, with a length of 36 inches. It supports a total load capacity of 600 pounds, making it ideal for heavy items. The product is RoHS compliant, indicating it meets environmental safety standards. This shelving unit is designed for easy assembly and can be complemented with add-on kits for expanded storage solutions.

Datasheet Summary
Powered by GS/AI

The Solid Shelving Starter Kit from Newark, An Avnet Company, features a robust design suitable for various storage needs. This shelving unit includes five shelves and four posts, constructed from 18-gauge galvanized steel, ensuring durability and strength. The unit has a height of 74 inches and a width of 24 inches, with a length of 36 inches. It supports a total load capacity of 600 pounds, making it ideal for heavy items. The product is RoHS compliant, indicating it meets environmental safety standards. This shelving unit is designed for easy assembly and can be complemented with add-on kits for expanded storage solutions.

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC8061 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC8061
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC8061
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8061
Product Name Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Mobile shelving & Mini-Racking - SRE4007M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details