Quantum Storage Systems Shelving, Starter Kit, Proform, 5Shelves; Shelving Unit Type Quantum Storage WR74-2430P-5

Description
SHELVING, STARTER KIT, PROFORM, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:24"; Length:30"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, PROFORM, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:24"; Length:30"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Proform, 5Shelves; Shelving Unit Type Quantum Storage - 42AC8047 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Proform, 5Shelves; Shelving Unit Type Quantum Storage
42AC8047
Shelving, Starter Kit, Proform, 5Shelves; Shelving Unit Type Quantum Storage 42AC8047
SHELVING, STARTER KIT, PROFORM, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:24"; Length:30"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, PROFORM, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:24"; Length:30"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8047
Product Name Shelving, Starter Kit, Proform, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open shelving - SRE3015 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details