Quantum Storage Systems Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage WR74-2424BK-5

Description
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:24"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:24"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage - 42AC8037 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage
42AC8037
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage 42AC8037
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:24"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:74"; Width:24"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8037
Product Name Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 1025779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 3.54 inch (90 mm)
View Details
Shelving with Sloped Shelves - SRE1T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details