Quantum Storage Systems Wire Shelving, 12Shelves, 176Bins, Yel; Shelving Unit Type Quantum Storage WR74-1872-176103YL

Description
WIRE SHELVING, 12SHELVES, 176BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:18"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 176BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:18"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 176Bins, Yel; Shelving Unit Type Quantum Storage - 44AC8374 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 176Bins, Yel; Shelving Unit Type Quantum Storage
44AC8374
Wire Shelving, 12Shelves, 176Bins, Yel; Shelving Unit Type Quantum Storage 44AC8374
WIRE SHELVING, 12SHELVES, 176BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:18"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 176BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:18"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8374
Product Name Wire Shelving, 12Shelves, 176Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details