Quantum Storage Systems Wire Shelving, 12Shelves, 176Bins, Clr; Shelving Unit Type Quantum Storage WR74-1872-176103CL

Description
WIRE SHELVING, 12SHELVES, 176BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:18"; Length:72"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 176BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:18"; Length:72"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 176Bins, Clr; Shelving Unit Type Quantum Storage - 42AC7969 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 176Bins, Clr; Shelving Unit Type Quantum Storage
42AC7969
Wire Shelving, 12Shelves, 176Bins, Clr; Shelving Unit Type Quantum Storage 42AC7969
WIRE SHELVING, 12SHELVES, 176BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:18"; Length:72"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 176BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:176; Height:74"; Width:18"; Length:72"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7969
Product Name Wire Shelving, 12Shelves, 176Bins, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details