Quantum Storage Systems Wire Shelving, 12Shelves, 110Bins, Yel; Shelving Unit Type Quantum Storage WR74-1872-110104YL

Description
WIRE SHELVING, 12SHELVES, 110BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:18"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 110BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:18"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 110Bins, Yel; Shelving Unit Type Quantum Storage - 44AC8368 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 110Bins, Yel; Shelving Unit Type Quantum Storage
44AC8368
Wire Shelving, 12Shelves, 110Bins, Yel; Shelving Unit Type Quantum Storage 44AC8368
WIRE SHELVING, 12SHELVES, 110BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:18"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 110BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:18"; Length:72"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8368
Product Name Wire Shelving, 12Shelves, 110Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mini-Racking - SRE5206S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Enclosure Shelf - 12334-123 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Material Aluminum
View Details